IPC3FAD7/1L0Y详情
APEM Inc. IPC3FAD7/1L0Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Voltage Rating DC
50 VDC
Voltage Rating AC
250 VAC
Illuminated
Illuminated
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
系列
IP
额定电流
500 mA
知识产权评级
IP67
IPC3FAD7/1L0Y拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。