IPC3FAD9L0Y详情
APEM Inc. IPC3FAD9L0Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Illuminated
Voltage Rating AC
250 VAC
Voltage Rating DC
50 VDC
Factory Pack QuantityFactory Pack Quantity
25
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
系列
IP
额定电流
500 mA
知识产权评级
IP67
IPC3FAD9L0Y拓展信息
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.
APEM Inc.








哦! 它是空的。