Apex Tool Group 0058755745
- 收藏
- 对比
0058755745
175-0058755745
无类别的
--
大陆
立即发货

Weller 0058755745 Support For Large Dimension Circuit Boards
1最小包装量--
0058755745详情
Apex Tool Group 0058755745重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
RoHS
Non-Compliant
0058755745拓展信息







哦! 它是空的。