Apex Tool Group 6501111
- 收藏
- 对比
6501111
175-6501111
无类别的
--
大陆
立即发货

CAMPBELL;REPL SHACKLE W/BOLT KIT;1 TON SAC CLAMP / Apex Tool Group Mfr. 6501111
1最小包装量--
6501111详情
Apex Tool Group 6501111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Number of auxiliary contacts as normally open contact
8
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2000
Type of control element
None
Number of auxiliary contacts as normally closed contact
8
6501111拓展信息







哦! 它是空的。