Apex Tool Group C234F
- 收藏
- 对比
C234F
175-C234F
无类别的
--
大陆
立即发货

C234F datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
C234F详情
Apex Tool Group C234F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
Rated permanent current Iu
1250
Device construction
Built-in device slide-in technique (withdrawable)
Degree of protection (IP)
IP31
Overload release current setting
500 - 1250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2500 - 18750
Type of electrical connection of main circuit
Rail connection
C234F拓展信息







哦! 它是空的。