Apex Tool Group C6NK
- 收藏
- 对比
C6NK
175-C6NK
无类别的
--
大陆
立即发货

C6NK datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
C6NK详情
Apex Tool Group C6NK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
350 - 350
Number of auxiliary contacts as normally open contact
0
Overload release current setting
20 - 25
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
C6NK拓展信息







哦! 它是空的。