Apex Tool Group CDS270
- 收藏
- 对比
CDS270
175-CDS270
无类别的
--
大陆
立即发货

CDS270 datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
CDS270详情
Apex Tool Group CDS270重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CDS270拓展信息







哦! 它是空的。