Apex Tool Group CDS377
- 收藏
- 对比
CDS377
175-CDS377
无类别的
--
大陆
立即发货

CDS377 datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
CDS377详情
Apex Tool Group CDS377重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
25
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
250
Min. permitted bending radius, stationary application/permanent installation
125
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
CDS377拓展信息







哦! 它是空的。