Apex Tool Group CDS660
- 收藏
- 对比
CDS660
175-CDS660
无类别的
--
大陆
立即发货

CDS660 datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
CDS660详情
Apex Tool Group CDS660重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
13
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
20 - 26
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
40
Wrench width
53
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CDS660拓展信息







哦! 它是空的。