Apex Tool Group CDS746A-1
- 收藏
- 对比
CDS746A-1
175-CDS746A-1
无类别的
--
大陆
立即发货

CDS746A-1 datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
CDS746A-1详情
Apex Tool Group CDS746A-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2 - 12
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CDS746A-1拓展信息







哦! 它是空的。