Apex Tool Group CDT49GK12
- 收藏
- 对比
CDT49GK12
175-CDT49GK12
无类别的
--
大陆
立即发货

CDT49GK12 datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
CDT49GK12详情
Apex Tool Group CDT49GK12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
4000 - 24000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1000 - 2000
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CDT49GK12拓展信息







哦! 它是空的。