Apex Tool Group CDT49GK18
- 收藏
- 对比
CDT49GK18
175-CDT49GK18
无类别的
--
大陆
立即发货

CDT49GK18 datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
CDT49GK18详情
Apex Tool Group CDT49GK18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Number of contacts as normally closed contact
1
Colour front ring
Other
With front ring
有
Type of control element
Toggle
With light source
无
CDT49GK18拓展信息







哦! 它是空的。