Apex Tool Group CIM-J38N
- 收藏
- 对比
CIM-J38N
175-CIM-J38N
无类别的
--
大陆
立即发货

CIM-J38N datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
CIM-J38N详情
Apex Tool Group CIM-J38N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
225 - 225
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
225
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CIM-J38N拓展信息







哦! 它是空的。