Apex Tool Group CIM-J44N
- 收藏
- 对比
CIM-J44N
175-CIM-J44N
无类别的
--
大陆
立即发货

CIM-J44N datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
CIM-J44N详情
Apex Tool Group CIM-J44N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
I
Built-in depth
592
Material housing
Steel
Degree of protection (IP)
IP41
With lock
有
深度
600
宽度
350
高度
2200
CIM-J44N拓展信息







哦! 它是空的。