Apex Tool Group CJC1527
- 收藏
- 对比
CJC1527
175-CJC1527
无类别的
--
大陆
立即发货

CJC1527 datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
CJC1527详情
Apex Tool Group CJC1527重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Packaging type
Other
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.08 - 2.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.08 - 2.5
高度
18.2
CJC1527拓展信息







哦! 它是空的。