Apex Tool Group CMBD99-M
- 收藏
- 对比
CMBD99-M
175-CMBD99-M
无类别的
--
大陆
立即发货

CMBD99-M datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
CMBD99-M详情
Apex Tool Group CMBD99-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2200 - 2200
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
200
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
80 - 200
Number of auxiliary contacts as normally open contact
0
CMBD99-M拓展信息







哦! 它是空的。