Apex Tool Group CPS20150CT
- 收藏
- 对比
CPS20150CT
175-CPS20150CT
无类别的
--
大陆
立即发货

CPS20150CT datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
CPS20150CT详情
Apex Tool Group CPS20150CT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Plain interior
无
Bending radius, static
13
Material filament
Plastic-sheathed spring steel
Degree of protection (IP)
IP68
Approved according to CSA
无
Nominal diameter
17
Approved according to UR
无
Approved according to DIN EN 61386-23
有
Plain exterior
无
防紫外线
有
灵活性
非常灵活
CPS20150CT拓展信息







哦! 它是空的。