Apex Tool Group CPU QHPT ES
- 收藏
- 对比
CPU QHPT ES
175-CPU QHPT ES
无类别的
--
大陆
立即发货

CPU QHPT ES datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
CPU QHPT ES详情
Apex Tool Group CPU QHPT ES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Material front ring
Metal
Type of electric connection
Other
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Colour front ring
Chrome
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
CPU QHPT ES拓展信息







哦! 它是空的。