Apex Tool Group CS3168N(COPCH912-FDM/N)
- 收藏
- 对比
CS3168N(COPCH912-FDM/N)
175-CS3168N(COPCH912-FDM/N)
无类别的
--
大陆
立即发货

CS3168N(COPCH912-FDM/N) datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
CS3168N(COPCH912-FDM/N)详情
Apex Tool Group CS3168N(COPCH912-FDM/N)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
600
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
240 - 600
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
900 - 7200
CS3168N(COPCH912-FDM/N)拓展信息







哦! 它是空的。