Apex Tool Group EX-508-6
- 收藏
- 对比
EX-508-6
175-EX-508-6
套筒,套筒手柄
--
大陆
立即发货

Apex 1/2 Drive Standard Socket Extension - 6 OAL / Part #EX-508-6
1最小包装量--
EX-508-6详情
Apex Tool Group EX-508-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
EX-508-6拓展信息
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group







哦! 它是空的。