Apex Tool Group GD128-5.0-2PIN
- 收藏
- 对比
GD128-5.0-2PIN
175-GD128-5.0-2PIN
无类别的
--
大陆
立即发货

GD128-5.0-2PIN datasheet pdf and Unclassified product details from Apex Tool Group stock available at utmel
1最小包装量--
GD128-5.0-2PIN详情
Apex Tool Group GD128-5.0-2PIN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
23.8
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
179
Min. permitted bending radius, stationary application/permanent installation
96
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GD128-5.0-2PIN拓展信息







哦! 它是空的。