Apex Tool Group LT1LX
- 收藏
- 对比
LT1LX
175-LT1LX
烙铁,镊子,手柄
--
大陆
立即发货

Soldering Irons .008" X .98" Reach Bent R
1最小包装量--
LT1LX详情
Apex Tool Group LT1LX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Temperature
+ 454 C
Tip Size
0.2 mm
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
T0054442499
Unit Weight
0.006173 oz
Description/Function
Bent round tip for WSP80 soldering pencil
类型
Conical, Bent
产品
焊接技巧
LT1LX拓展信息
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group
Apex Tool Group







哦! 它是空的。