API Delevan CR0805270J
- 收藏
- 对比
CR0805270J
177-CR0805270J
无类别的
--
大陆
立即发货

CR0805270J datasheet pdf and Unclassified product details from API Delevan stock available at utmel
1最小包装量--
CR0805270J详情
API Delevan CR0805270J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
包装
MouseReel
系列
PCF
电阻
187 kOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
CR0805270J拓展信息







哦! 它是空的。