API Delevan P3519-153J TR 100
- 收藏
- 对比
P3519-153J TR 100
177-P3519-153J TR 100
固定电感器
--
大陆
立即发货

Fixed Ind 15UH 960MA 320MOHM SMD
1最小包装量--
P3519-153J TR 100详情
API Delevan P3519-153J TR 100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1260 - 10080
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
P3519-153J TR 100拓展信息
API Delevan Inc.
API Delevan Inc.
API Delevan
API Delevan
API Delevan Inc.
API Delevan
API Delevan Inc.
API Delevan Inc.
API Delevan
API Delevan Inc.







哦! 它是空的。