API Technologies Corp. 56F028-210-JP
- 收藏
- 对比
56F028-210-JP
178-56F028-210-JP
集成电路(IC)
--
大陆
立即发货

56F028-210-JP datasheet pdf and Integrated Circuits (ICs) product details from API Technologies Corp. stock available at utmel
1最小包装量--
56F028-210-JP详情
API Technologies Corp. 56F028-210-JP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
56F028-210-JP
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
API TECHNOLOGIES CORP
Risk Rank
5.7
Contact Finish Mating
GOLD (50)
Contact Materials
铜合金
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
微型连接器
HTS代码
8536.69.40.30
Reach合规守则
compliant
触点表面处理 终端
Gold (Au)
56F028-210-JP拓展信息
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.







哦! 它是空的。