API Technologies Corp. DAC337C-4
- 收藏
- 对比
DAC337C-4详情
API Technologies Corp. DAC337C-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
14
Manufacturer Part Number
DAC337C-4
Part Life Cycle Code
活跃
Ihs Manufacturer
API TECHNOLOGIES CORP
Package Description
,
Risk Rank
5.62
Package Body Material
CERAMIC, METAL-SEALED COFIRED
Package Shape
RECTANGULAR
Package Style
IN-LINE
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
compliant
JESD-30代码
R-CDIP-T14
资历状况
不合格
比特数
8
转换器类型
D/A CONVERTER
DAC337C-4拓展信息
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.
API Technologies Corp.








哦! 它是空的。