APM Hexseal C1113/71 CIRCUIT BREAKER
- 收藏
- 对比
C1113/71 CIRCUIT BREAKER
181-C1113/71 CIRCUIT BREAKER
配件
--
大陆
立即发货

Switch Hardware E-SEEL Rock-R-Seel Circuit Breaker Seal
1最小包装量--
C1113/71 CIRCUIT BREAKER详情
APM Hexseal C1113/71 CIRCUIT BREAKER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinyl chloride (PVC)
Plain interior
无
Bending radius, static
36
Material filament
PVC-sheathed spring steel
Degree of protection (IP)
IP68
Approved according to CSA
有
Nominal diameter
45
Approved according to UR
有
Approved according to DIN EN 61386-23
有
Plain exterior
有
防紫外线
无
灵活性
非常灵活
C1113/71 CIRCUIT BREAKER拓展信息
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal







哦! 它是空的。