APM Hexseal N9030X1/8 RFI 2
- 收藏
- 对比
N9030X1/8 RFI 2
181-N9030X1/8 RFI 2
配件
--
大陆
立即发货

APM Hexseal ROTARY SHAFT SEAL, 3/8-32 UNS-2B THREAD, SILICONE, GRAY, RFI
1最小包装量--
N9030X1/8 RFI 2详情
APM Hexseal N9030X1/8 RFI 2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Silicone
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
APM HEXSEAL
Brand
APM HEXSEAL
Maximum Operating Temperature
+ 204 C
Minimum Operating Temperature
- 75 C
Mounting Styles
Threaded
For Use With
Switches and Potentiometers
Designed for
多系列
类型
旋转轴密封
颜色
Gray
子类别
开关配件
终端样式
-
产品类别
开关硬件
产品
Hardware
特征
RFI
产品类别
APM Hexseal
知识产权评级
IP66, IP68
N9030X1/8 RFI 2拓展信息
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal
APM Hexseal







哦! 它是空的。