Applied Motion 3004-230-10
- 收藏
- 对比
3004-230-10
183-3004-230-10
电缆组件
--
大陆
立即发货

The 3004-230-10 encoder extension cable extends the encoder feedback connection between a V series servo motor and the servo drive.
1最小包装量--
3004-230-10详情
Applied Motion 3004-230-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
引脚数
404
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Applied Motion
Brand
Applied Motion
包装
Bulk
终端
Crimp
性别
Male
子类别
电缆组件
方向
Straight
产品类别
特种电缆
产品类别
特种电缆
3004-230-10拓展信息
Applied Motion
Applied Motion
Applied Motion
Applied Motion
Applied Motion
Applied Motion
Applied Motion
Applied Motion
Applied Motion
Applied Motion







哦! 它是空的。