Applied Motion 3004-280-5M
- 收藏
- 对比
3004-280-5M
183-3004-280-5M
电缆组件
--
大陆
立即发货

The 3004-280 Ethernet patch cable is used for connecting SWM24 IP65 rated integrated drive motor models with Ethernet communication to the network. The 3004-280 features a sealed, four position D coded M12 connector at the SWM24 end and an RJ45 connector at the network end.
1最小包装量--
3004-280-5M详情
Applied Motion 3004-280-5M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Applied Motion
Brand
Applied Motion
RoHS
Details
系列
SWM24
子类别
电缆组件
产品类别
特种电缆
产品类别
特种电缆
3004-280-5M拓展信息
Applied Motion
Applied Motion
Applied Motion
Applied Motion
Applied Motion
Applied Motion
Applied Motion
Applied Motion
Applied Motion
Applied Motion







哦! 它是空的。