AR0330CM1C00SHAA0-DR详情
Aptina AR0330CM1C00SHAA0-DR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Commercial
Package Type
CLLCC
Operating Temp Range
-30C to 70C
Operating Supply Voltage (Max)
1.9/2.9(V)
Operating Supply Voltage (Typ)
1.8/2.8(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1.7/2.7(V)
Mounting
表面贴装
包装
Tray
类型
CMOS
引脚数量
48
AR0330CM1C00SHAA0-DR拓展信息
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina








哦! 它是空的。