BCW68GLT3G详情
Aptina BCW68GLT3G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Polarity
PNP
DC Current Gain
120
Category
双极小信号
Number of Elements
1
Rad Hardened
无
Operating Temp Range
-55C to 150C
Operating Temperature Classification
Military
Mounting
表面贴装
Package Type
SOT-23
Collector Current (DC)
0.8(A)
Emitter-Base Voltage
5(V)
Collector-Base Voltage
60(V)
Collector-Emitter Voltage
45(V)
包装
卷带
频率
100(MHz)
引脚数量
3
配置
Single
功率耗散
0.3(W)
输出功率
Not Required(W)
BCW68GLT3G拓展信息
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina









哦! 它是空的。