FDS8884详情
Aptina FDS8884重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Continuous Drain Current
8.5(A)
Drain-Source On-Volt
30(V)
Operating Temperature Classification
Military
Package Type
SOIC
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±20(V)
Channel Mode
Enhancement
Number of Elements
1
Rad Hardened
无
Mounting
表面贴装
包装
卷带
类型
功率MOSFET
极性
N
功率耗散
2.5(W)
FDS8884拓展信息
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina








哦! 它是空的。