GBPC1508详情
Aptina GBPC1508重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Peak Rep Rev Volt
800(V)
Operating Temperature Classification
Military
Avg. Forward Curr (Max)
15(A)
Package Type
GBPC型壳体
Phase Type
单相
Rev Curr
5(mA)
Operating Temp Range
-55C to 150C
Number of Elements
1
RMS Voltage (Max)
560(V)
Peak Non-Repetitive Surge Current (Max)
300(A)
Rad Hardened
无
Mounting
Screw
包装
Bag
引脚数量
4
正向电压
1.1(V)
GBPC1508拓展信息









哦! 它是空的。