KAC-06040-CBA-JD-BA详情
Aptina KAC-06040-CBA-JD-BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Commercial
Package Type
CPGA
Operating Temp Range
-40C to 80C
Operating Supply Voltage (Max)
1.89/2.1(V)
Operating Supply Voltage (Typ)
1.8/2(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1.71/1.9(V)
Mounting
通孔
包装
JWLCS
类型
CMOS
引脚数量
267
KAC-06040-CBA-JD-BA拓展信息
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina








哦! 它是空的。