LV8907UWR2G详情
Aptina LV8907UWR2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
175C
Package Type
SQFP
Motor Controller Type
电机驱动器
Operating Supply Voltage (Max)
20(V)
Rad Hardened
无
Operating Supply Voltage (Min)
5.5(V)
包装
卷带
0个相似型号
LV8907UWR2G拓展信息
LV8714TA-NH
Aptina
LB1638MC-AH
Aptina
MDC3105LT1G
Aptina
LB1863M-W-AH
Aptina
LC898217XH-MH
Aptina
LB1909MC-BH
Aptina
LV11961HA-AH
Aptina
LV8405V-TLM-E
Aptina
LB1838M-TRM-E
Aptina
FGBS3040E1_F085
Aptina








哦! 它是空的。