MAX803SQ293D1T1G详情
Aptina MAX803SQ293D1T1G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
材料
Polyvinylidene with Thermoplastic Elastomer (TPE)
Reset Threshold Voltage (Max)
2.96(V)
Operating Temperature Classification
Industrial
Package Type
SC-70
Watchdog Timers
无
Operating Temp Range
-40C to 105C
Chip Enable Signals
无
Reset Active Time
3.3
Manual Reset
无
Reset Threshold Voltage (Min)
2.89(V)
Number of Elements
1
Operating Supply Voltage (Max)
5.5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1.2(V)
Battery Backup Switching
无
Power Fail Detection
无
Monitored Voltage 1 (Typ)
1.2 to 4.9(V)
Mounting
表面贴装
包装
卷带
颜色
Black
MAX803SQ293D1T1G拓展信息
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina








哦! 它是空的。