MT9M114EBLSTCZ-CR1详情
Aptina MT9M114EBLSTCZ-CR1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Commercial
Package Type
ODCSP
Operating Temp Range
-30C to 70C
Operating Supply Voltage (Max)
1.95/3.1(V)
Operating Supply Voltage (Typ)
1.8/2.8(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1.7/2.5(V)
Mounting
表面贴装
包装
Tray
类型
CMOS
引脚数量
55
MT9M114EBLSTCZ-CR1拓展信息
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina








哦! 它是空的。