NS5B1G384DTT1G详情
Aptina NS5B1G384DTT1G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dual Supply Voltage (Min)
Not Required(V)
Operating Temperature Classification
Industrial
Package Type
TSOP
Dual Supply Voltage (Typ)
Not Required(V)
Single Supply Voltage (Min)
2(V)
Power Supply Requirement
Single
Operating Temp Range
-40C to 85C
Chip Enable Signals
有
Output Signal Type
SINGLE
Frequency(Max)
330(TYP)@4.5V(MHz)
Single Supply Voltage (Typ)
3/5(V)
Rad Hardened
无
Dual Supply Voltage (Max)
Not Required(V)
Input Signal Type
SINGLE
Single Supply Voltage (Max)
5.5(V)
Mounting
表面贴装
包装
卷带
类型
模拟开关
引脚数量
5
输出的数量
1
通道数量
1
输入数量
1
NS5B1G384DTT1G拓展信息
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina








哦! 它是空的。