TL431BIDG详情
Aptina TL431BIDG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Operating Temperature Classification
Industrial
Package Type
SOIC N
Operating Temp Range
-40C to 85C
Output Voltage (Max)
2.495 to 36(V)
Rad Hardened
无
Fixed / Adjust / Prog
Adjust
Reference Voltage Accuracy (Max)
0.4%
Mounting
表面贴装
包装
Rail/Tube
温度系数
50PPM/°C(TYP)(ppm/°C)
输出电流
100(mA)
拓扑
SHUNT
输入电压
37(V)
TL431BIDG拓展信息
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina
Aptina








哦! 它是空的。