MRA020735K7BTA015详情
Arcol MRA020735K7BTA015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0799008-101
Number of Digits
8
Manufacturer
Veeder Root
Display
LCD - 1 Line
Memory
Battery Maintained
Mounting
面板安装
终端
Integral Plug
电源电压
Lithium Battery
输入类型
Magnetic, Open Collector, Sinking (NPN)
重置
Electric, Front Panel
背光
无
通信协议
None
MRA020735K7BTA015拓展信息








哦! 它是空的。