A000071详情
Arduino A000071重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Connections
USB-A plug,USB Micro-B plug
Cable specs
USB 2.0
Type A
USB 2.0 connector A
Type B
USB 2.0 connector Micro B
No. of A connectors
1x
Max. power
2.5 W @ 5 V / 0.5 A
Factory colour
Black
RoHS
Compliant
颜色
Black
性别
公对公
连接器类型A
USB
连接器类型B
USB
长度
1.80m
A000071拓展信息








哦! 它是空的。