DNU-ABX00004详情
Arduino DNU-ABX00004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
Supported Device
ATSAMW25
Supported Device Technology
802.11 Wireless LAN
Typical Operating Supply Voltage (V)
3.3/5
Interface Type
ADC/GPIO/I2C/SPI/UART
Typical Operating Frequency (MHz)
2400
零件状态
Obsolete
类型
发展委员会
0个相似型号
DNU-ABX00004拓展信息
K000007_R4
Arduino
Arduino WiFi Shield | A000058
Arduino
ABX00063
Arduino
K010
Arduino
ABX00004
Arduino
A000135
Arduino
A000043
Arduino
ABX00018
Arduino
A000138
Arduino
A000133
Arduino








哦! 它是空的。