128-PGM15047-30详情
Aries 128-PGM15047-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Aries Electronics
Brand
Aries Electronics
RoHS
N
Manufacturer Part Number
128-PGM15047-30
Part Life Cycle Code
活跃
Ihs Manufacturer
ARIES ELECTRONICS INC
Risk Rank
5.69
ECCN 代码
EAR99
子类别
IC & Component Sockets
Reach合规守则
compliant
终端样式
Wire Wrap
接头数量
128
产品类别
IC & Component Sockets
设备插座类型
IC SOCKET
使用的设备类型
PGA128
产品
PGA插座
产品类别
IC & Component Sockets
128-PGM15047-30拓展信息
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.








哦! 它是空的。