Aries Electronics, Inc. 12-6.000-151
- 收藏
- 对比
12-6.000-151
196-12-6.000-151
集成电路(IC)
--
大陆
立即发货

12-6.000-151 datasheet pdf and Integrated Circuits (ICs) product details from Aries Electronics, Inc. stock available at utmel
1最小包装量--
12-6.000-151详情
Aries Electronics, Inc. 12-6.000-151重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
12-6.000-151
Part Life Cycle Code
活跃
Ihs Manufacturer
ARIES ELECTRONICS INC
Risk Rank
5.57
ECCN 代码
EAR99
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
12-6.000-151拓展信息
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.







哦! 它是空的。