Aries Electronics, Inc. 14-81100-10V0
- 收藏
- 对比
14-81100-10V0
196-14-81100-10V0
集成电路(IC)
--
大陆
立即发货

14-81100-10V0 datasheet pdf and Integrated Circuits (ICs) product details from Aries Electronics, Inc. stock available at utmel
1最小包装量--
14-81100-10V0详情
Aries Electronics, Inc. 14-81100-10V0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
NYLON
Manufacturer Part Number
14-81100-10V0
Part Life Cycle Code
活跃
Ihs Manufacturer
ARIES ELECTRONICS INC
Risk Rank
5.69
ECCN 代码
EAR99
附加功能
UL 94-HB
Reach合规守则
compliant
接头数量
14
设备插座类型
IC SOCKET
使用的设备类型
DIP14
14-81100-10V0拓展信息
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.







哦! 它是空的。