Aries Electronics, Inc. 16-6540-30
- 收藏
- 对比
16-6540-30
196-16-6540-30
集成电路(IC)
--
大陆
立即发货

IC & Component Sockets COLLET PIN CARRIERS 16 PINS
1最小包装量--
16-6540-30详情
Aries Electronics, Inc. 16-6540-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
BRASS
Manufacturer Part Number
16-6540-30
Part Life Cycle Code
活跃
Ihs Manufacturer
ARIES ELECTRONICS INC
Risk Rank
5.69
ECCN 代码
EAR99
Reach合规守则
compliant
接头数量
16
设备插座类型
IC SOCKET
使用的设备类型
DIP16
16-6540-30拓展信息
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.
Aries Electronics, Inc.







哦! 它是空的。