11315K114040详情
ARM 11315K114040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Silicone,Microfibre
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Other
Compatible with
iPhone 13 Pro
Factory colour
Black
特征
Shockproof,Inductive charging
0个相似型号
11315K114040拓展信息
113155114040
ARM
213528115555
ARM
114030114040
ARM
1183-0001
ARM
08278
ARM
321073114343
ARM
224011114040
ARM
08171
ARM
SFBKUNIV-L-IC
ARM
332602114343
ARM








哦! 它是空的。