114055114040详情
ARM 114055114040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Compatible with
iPhone 14 Pro Max
Factory colour
Black
特征
Inductive charging
0个相似型号
114055114040拓展信息
113155114040
ARM
213528115555
ARM
114030114040
ARM
1183-0001
ARM
08278
ARM
321073114343
ARM
224011114040
ARM
08171
ARM
SFBKUNIV-L-IC
ARM
332602114343
ARM








哦! 它是空的。