AX88172ATF详情
ASIX AX88172ATF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
80
Package Style
FLATPACK
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
TQFP80,.48SQ,16
Operating Temperature-Min
0
Operating Temperature-Max
70
Package Code
QFP
Package Shape
SQUARE
Rohs Code
有
Manufacturer Part Number
AX88172ATF
Manufacturer
ASIX Electronics Corporation
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ASIX ELECTRONICS CORP
Risk Rank
5.66
子类别
Serial IO/Communication Controllers
技术
CMOS
端子位置
QUAD
终端形式
鸥翼
端子间距
.4
Reach合规守则
compliant
JESD-30代码
S-PQFP-G80
资历状况
不合格
电源
1.8,3.3
温度等级
COMMERCIAL
uPs/uCs/外围ICs类型
SERIAL IO/COMMUNICATION CONTROLLER, LAN
AX88172ATF拓展信息








哦! 它是空的。